Win Source Part Number: 968832-MCP6541RT-E/O
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8µs
Hysteresis: 6.5mV
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP6541RT-E/OT-ND,MC
Base Product Number: MCP6541
Single 1.6V Push/Pull Comparator, E temp
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541RT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541RT-E/OT can be used for catalog matching and distributor lookup.
Analog Comparators Single 1.6V Push/ Pull Comp
IC COMP 1.6V SNGL P-P SOT23-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
IC, COMP, SINGLE, 5-SOT-23, FULL REEL; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analogue Comparator, Single, Sub-Microamp, 1, 4 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 968832-MCP6541RT-E/OT | 649488 | 692-MCP6541RT-E/OT | MCP6541RT-E/OT | MCP6541RT-E/OT | MCP6541RT-E/OT | 31T1344 | 18T9283 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Comparators | SOT23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Ic, Comp, Single, 5-Sot-23, Full Reel; Comparator Type Microchip | Analogue Comparator, Single, Sub-Microamp, 1, 4 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip |
| Features | Single-Supply | |||||||
| VOS | 7 millivolts | 7 millivolts | ||||||
| CMRR | 70 dB | 70 dB | 70 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push Pull |