Microchip Technology, Inc. Linear Comparator IC MCP6541T-I/SN

Description
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6541T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6541T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-MCP6541T-I/SN
Linear Comparator IC 692-MCP6541T-I/SN
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6541T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/SN can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6541T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MCP6541T-I/SN - 1075307-MCP6541T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6541T-I/SN
1075307-MCP6541T-I/SN
Linear - Linear - Comparators - MCP6541T-I/SN 1075307-MCP6541T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1075307-MCP6541T-I/S N Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075307-MCP6541T-I/SN
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6541T-I/SN
Analog Comparators MCP6541T-I/SN
Analog Comparators Sgl 1.6V Push/Pull

Analog Comparators Sgl 1.6V Push/Pull

Buy Now Datasheet
Comparators - MCP6541T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6541T-I/SN
Comparators MCP6541T-I/SN
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
MCP6541T-I/SN
Linear - Comparators MCP6541T-I/SN
IC COMP PP I/O SNGL 1.6V 8SOIC

IC COMP PP I/O SNGL 1.6V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-MCP6541T-I/SN 1075307-MCP6541T-I/SN MCP6541T-I/SN MCP6541T-I/SN MCP6541T-I/SN
Product Name Linear Comparator IC Linear - Linear - Comparators - MCP6541T-I/SN Analog Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5.5 volts 1.6 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data