Manufacturer: Microchip Technology
Win Source Part Number: 884289-MCP6564T-E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6564
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6564T-E/STTR, MCP6564T-E/STDKR, MCP6564T-E/STCT
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6564T-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6564T-E/ST can be used for catalog matching and distributor lookup.
IC COMP QUAD 1.8V PP 14-TSSOP
COMPARATOR, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
Analog Comparators Quad 18V Push/Pull Comparator E temp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 884289-MCP6564T-E/ST | 692-MCP6564T-E/ST | MCP6564T-E/ST | 02AH4529 | MCP6564T-E/ST | MCP6564T-E/ST |
| Product Name | Linear - Linear - Comparators - MCP6564T-E/ST | Linear Comparator IC | Linear - Comparators | Comparator, -40 To 125Deg C; Comparator Type Microchip | Analog Comparators | Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | TTL; CMOS | |||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | Tape & Reel (TR) | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts |