Win Source Part Number: 1040164-MC74F148D
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74F148D,ONSON
RoHS Status: Not applicable
Magnitude Comparator Bit Output
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 1040164-MC74F148D | MC74F148D |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Comparators |
| RoHS Compliant | RoHS |