IC COMPARATOR 2 GEN PUR 8SO Product overview: LMV393S-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393S-13 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector 8-SO
COMPARATOR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC COMPARATOR TINY LV 8-SO
Analog Comparators LV Comparator 0.07mA 1.7mV 10nA 23mA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LMV393S-13 | LMV393S-13 | 64AH3825 | LMV393S-13 | LMV393S-13 |
| Product Name | Linear Comparator IC | Comparators | Comparator, -40 To 125Deg C Rohs Compliant Diodes Inc. | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |