4-Ch Low Voltage Comparator, 2.7-5V, SOIC, SM Product overview: LMV339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IDT can be used for catalog matching and distributor lookup.
General-purpose low voltage comparators
Manufacturer: STMicroelectronics
Win Source Part Number: 002640-LMV339IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 4
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 93mA @ 5V
Propagation Delay (Max): 375ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Analog Comparators Low Cost LP RtoR AMP 2.7 to 5V 124uA 1MHz
IC COMP QUAD LOW VOLT 14SOIC
COMPARATOR, 0.2US, -40 TO 85DEG C ROHS COMPLIANT: YES
Comparator General Purpose Open Drain 14-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LMV339IDT | LMV339IDT | 002640-LMV339IDT | LMV339IDT | LMV339IDT | 69AH0616 | LMV339IDT |
| Product Name | 5V SOIC Linear Comparator IC | Linear - Linear - Comparators - LMV339IDT | Analog Comparators | Linear - Comparators | Comparator, 0.2Us, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 volts | 2.7 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SOIC; SOIC14 | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) |