The MCP6562T-E/MS is a low-power, dual comparator designed for single-supply applications with a voltage range of 1.8V to 5.5V. It features a typical propagation delay of 56 ns for high-to-low transitions and 49 ns for low-to-high transitions. The device has a low quiescent current of 100 µA and an input offset voltage of ±3 mV, making it suitable for battery-operated devices. The comparator supports rail-to-rail input and output, allowing for a wide common-mode input voltage range. It is compatible with CMOS and TTL logic levels, making it versatile for various applications, including handheld electronics and alarm circuits. The MCP6562T-E/MS is available in an 8-lead MSOP package, which is advantageous for space-constrained designs.
Manufacturer: Microchip Technology
Win Source Part Number: 788332-MCP6562T-E/MS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Family Name: MCP6562
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 130μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 80ns
Alternative Parts (Cross-Reference): TS3022IST; MAX942EUA; MAX942CUA; MAX942AUA;
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6562T-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/MS can be used for catalog matching and distributor lookup.
Dual 1.8V Push/Pull Comparator, E temp
Dual 1.8V Push/Pull Comparator, E temp
Dual 1.8V Push/Pull Comparator, E temp
Analog Comparators Dual 18V Push/Pull Comparator E temp
IC COMP DUAL 1.8V PP 8-MSOP
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
COMPARATOR, DUAL, LOW POWER, MSOP-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 788332-MCP6562T-E/MS | 692-MCP6562T-E/MS | 1773173P | 1773173 | MCP6562T-E/MS | MCP6562T-E/MS | MCP6562T-E/MS | 22AC3142 |
| Product Name | Linear - Linear - Comparators - MCP6562T-E/MS | Linear Comparator IC | Comparators | Comparators | Analog Comparators | Linear - Comparators | Comparators | Comparator, Dual, Low Power, Msop-8; Comparator Type Microchip |
| VOS | 10 millivolts | 10 millivolts | ||||||
| CMRR | 66 dB | 66 dB | 66 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push Pull | Push-pull | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |