Analog Comparators Single 1.6V Open Drain Comp
IC COMP 1.6V SNGL O-D W/CS 8DIP
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-PDIP
COMPARATOR, SINGLE, DIP-8; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Open Drain; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | MCP6548-E/P | MCP6548-E/P | MCP6548-E/P | 71J5351 |
| Product Name | Analog Comparators | Linear - Comparators | Comparators | Comparator, Single, Dip-8; Comparator Type Microchip |
| CMRR | 70 dB | 70 dB | ||
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |