High Speed Comparator with LVDS Output 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201629-LMH7220MK/NO
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Complementary, Differential, LVDS
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Voltage - Input Offset (Maximum): 9.5mV at 5V
Current - Input Bias (Maximum): 0.5μA at 5V
Propagation Delay (Maximum): 7ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: LMH7220
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
Current - Quiescent (Maximum): 6.8mA
CMRR, PSRR: 70dB CMRR, 74dB PSRR
Comparator, 1 Func, 9500uV Offset-Max, 3.63ns Response Time, PDSO6
Comparator, 1 Func, 9500uV Offset-Max, 3.63ns Response Time, PDSO6
High-Speed Comparator, 1-Ch, 7ns Prop Delay, LVDS Out, TSOT, 1.35-12V Product overview: LMH7220MK/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMH7220MK/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Hi Speed Comparator W/ LVDS Output
Comparator General Purpose Complementary, Differential, LVDS SOT-23-THIN
IC COMPARATOR HS LVDS TSOT23-6
LOW POWER COMPARATOR, SINGLE 2.9NS TSOT236; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:2.9ns; Supply Voltage Range:2.7V to 12V; Comparator Case Style:TSOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
COMPARATOR, HS, TSOT23, POWERWISE; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:2.9ns; Supply Voltage Range:2.7V to 12V; Comparator Case Style:TSOT-23; No. of Pins:6Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMH7220MK/NOPB | 1201629-LMH7220MK/NOPB | LMH7220MK/NOPB | 692-LMH7220MK/NOPB | LMH7220MK/NOPB | LMH7220MK/NOPB | LMH7220MK/NOPB | LMH7220MK/NOPB | 13M1673 |
| Product Name | LMH7220 High Speed Comparator with LVDS Output | Linear - Linear - Comparators - LMH7220MK/NOPB | 12V Linear Comparator IC | Analog Comparators | Comparators | Comparators | Linear - Comparators | Low Power Comparator, Single 2.9Ns Tsot236; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||||
| VOS | 9.5 millivolts | 9.5 millivolts | 9.5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | LVDS | Differential; Complementary, Differential, LVDS |