IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6547T-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221194-MCP6547T-E/M
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6.5mV
Family Name: MCP6547
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 7mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): NCX2222DP; NCX2222DPH; MAX967EUA;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Dual 1.6V Open Drain Comparator, E temp
Dual 1.6V Open Drain Comparator, E temp
Dual 1.6V Open Drain Comparator, E temp
Analog Comparators Dual 1.6V Open Drain Comp
IC COMP 1.6V DUAL O-D 8MSOP
COMPARATOR, AEC-Q100, DUAL, MSOP-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6547T-E/MS | 1221194-MCP6547T-E/MS | 1773156 | 1773156P | MCP6547T-E/MS | MCP6547T-E/MS | 41AH8508 | MCP6547T-E/MS |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6547T-E/MS | Comparators | Comparators | Analog Comparators | Linear - Comparators | Comparator, Aec-Q100, Dual, Msop-8; Comparator Type Microchip | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape & Reel (TR) | SOP; MSOP; Msop | SOP; MSOP; MSOP | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Number of Pins | 8 | 8 | 8 | 8 |