Analog Comparators Single 1.6V Push/ Pull Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-PDIP
IC COMP 1.6V SNGL P-P 8DIP
COMPARATOR, 4US, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull, TTL RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | MCP6541-E/P | MCP6541-E/P | MCP6541-E/P | 71J5313 |
| Product Name | Analog Comparators | Comparators | Linear - Comparators | Comparator, 4Us, -40 To 125Deg C; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 7 millivolts | |||
| CMRR | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |