Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Comparators MCP6541T-E/OTVAO

Description
Win Source Part Number: 1352603-MCP6541T-E/O TVAO Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: MCP6541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Current - Quiescent (Max): 1µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8µs Hysteresis: 6.5mV
Request a Quote Datasheet
Description
Win Source Part Number: 1352603-MCP6541T-E/O TVAO Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: MCP6541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Current - Quiescent (Max): 1µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8µs Hysteresis: 6.5mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1352603-MCP6541T-E/OTVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1352603-MCP6541T-E/OTVAO
Integrated Circuits (ICs) - Linear - Comparators 1352603-MCP6541T-E/OTVAO
Win Source Part Number: 1352603-MCP6541T-E/O TVAO Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: MCP6541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Current - Quiescent (Max): 1µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8µs Hysteresis: 6.5mV

Win Source Part Number: 1352603-MCP6541T-E/OTVAO
Category: Integrated Circuits (ICs) - Linear - Comparators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP6541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Current - Quiescent (Max): 1µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8µs
Hysteresis: 6.5mV

Buy Now Datasheet
Singapore, Singapore
SOT23 Linear Comparator IC
692-MCP6541T-E/OTVAO
SOT23 Linear Comparator IC 692-MCP6541T-E/OTVAO
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541T-E/OTVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-E/OTVAO can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541T-E/OTVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-E/OTVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6541T-E/OTVAO
Analog Comparators MCP6541T-E/OTVAO
Analog Comparators Single 1.6V Push/Pull Comparator, E temp

Analog Comparators Single 1.6V Push/Pull Comparator, E temp

Buy Now Datasheet
Comparators - MCP6541T-E/OTVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6541T-E/OTVAO
Comparators MCP6541T-E/OTVAO
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
MCP6541T-E/OTVAO
Linear - Comparators MCP6541T-E/OTVAO
SINGLE 1.6V PUSH/PULL COMPARATOR

SINGLE 1.6V PUSH/PULL COMPARATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1352603-MCP6541T-E/OTVAO 692-MCP6541T-E/OTVAO MCP6541T-E/OTVAO MCP6541T-E/OTVAO MCP6541T-E/OTVAO
Product Name Integrated Circuits (ICs) - Linear - Comparators SOT23 Linear Comparator IC Analog Comparators Comparators Linear - Comparators
Features Single-Supply
VOS 7 millivolts 7 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data