Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85
LMC7221 Low power, high voltage comparator with open-drain output
IC COMPARATOR, 18000 uV OFFSET-MAX, 7000 ns RESPONSE TIME, PDSO8, SOIC-8, Comparator Product overview: LMC7221BIM from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201293-LMC7221BIM
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Open Drain
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 0.04pA at 5V
Propagation Delay (Maximum): 10μs
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LMC7221
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum): 14μA
CMRR, PSRR: 75dB CMRR, 80dB PSRR
Comparator General Purpose Open Drain 8-SOIC
Comparator General Purpose Open Drain 8-SOIC
Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85
IC COMP TINY R-R CMOS 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMC7221BIM | LMC7221BIM | 692-LMC7221BIM | 1201293-LMC7221BIM | LMC7221BIM | LMC7221BIM | LMC7221BIM |
| Product Name | LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output | SOIC Linear Comparator IC | Linear - Linear - Comparators - LMC7221BIM | Comparators | Analog Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | |||||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain | |||||
| Package Type | SOIC,SOT-23 | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |