The MCP6546RT-I/OT is a single comparator from the MCP6546 family, featuring an open-drain output and optimized for low power consumption with a typical quiescent current of 600 nA. It operates over a wide supply voltage range of 1.6V to 5.5V and supports rail-to-rail input operation, allowing input voltages from VSS - 0.3V to VDD + 0.3V. The device is capable of driving heavy DC or capacitive loads and can function as a level shifter for output voltages up to 10V when used with a pull-up resistor. The MCP6546RT-I/OT has a typical propagation delay of 4 µs with a 100 mV overdrive and includes internal hysteresis of 3.3 mV to minimize output switching due to noise. It is available in a SOT-23-5 package and is rated for an industrial temperature range of -40°C to +85°C. Typical applications include use in laptop computers, mobile phones, metering systems, and alarm circuits. The device's low switching current and robust performance make it suitable for various low-power applications.
Manufacturer: Microchip Technology
Win Source Part Number: 058389-MCP6546RT-I/O
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6546RT-I/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546RT-I/OT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5
Analog Comparators Sgl 1.6V Push/Pull
IC COMP OPENDRN 1.6V SGL SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 058389-MCP6546RT-I/OT | 692-MCP6546RT-I/OT | MCP6546RT-I/OT | MCP6546RT-I/OT | MCP6546RT-I/OT |
| Product Name | Linear - Linear - Comparators - MCP6546RT-I/OT | SOT23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | |||
| CMRR | 70 dB | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |