Comparator, 4 Func, 7000uV Offset-Max, 3000ns Response Time, CMOS, PDSO14
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6549-I/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6549-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 124835-MCP6549-I/ST
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 4
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9696ETG+T; MCP6549T-I/SL; MCP6549T-I/SLG;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Analog Comparators Quad 1.6V Open Drain
GENERAL PURPOSE COMPARATOR, QUAD, 4 uS, TSSOP-14; Comparator Type:Sub-Microamp; No. of Comparators:4 Comparators; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
COMP, OPEN DRAIN, 1.6V, QUAD, 14TSSOP; Comparator Type:Sub-Microamp; No. of Comparators:4 Comparators; Response Time:3µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
IC COMP OPENDRN 1.6V QUAD14TSSOP
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | MCP6549-I/ST | 692-MCP6549-I/ST | 124835-MCP6549-I/ST | MCP6549-I/ST | 92C4276 | MCP6549-I/ST | MCP6549-I/ST |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6549-I/ST | Analog Comparators | General Purpose Comparator, Quad, 4 Us, Tssop-14; Comparator Type Microchip | Linear - Comparators | Comparators | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP14 | Tube | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts |