Dual 700 ps High Speed Comparator with RSPECL Outputs 24-WQFN -40 to 125
Dual High-Speed Comparator, 700ps, RSPECL, 2-Ch, 1.35-12V, 20mA Product overview: LMH7322SQ/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 20mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 12V, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMH7322SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877604-LMH7322SQ/NOP
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMH7322
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LMH7322SQ/NOPB, LMH7322SQ/NOPBDKR, LMH7322SQCT, 296-35573-6, 296-35573-1, 296-35573-2, LMH7322SQNOPB, LMH7322SQTR, LMH7322SQ, *LMH7322SQ, LMH7322SQTR-ND, LMH7322SQ/NOPBCT-ND,
Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4)
Analog Comparators Dual 700 ps High Speed Comparator with RSPECL Outputs 24-WQFN -40 to 125
IC COMP DUAL 700PS RSPECL 24WQFN
COMPARATOR, DUAL, 700PS, WQFN-24; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:700ps; Supply Voltage Range:2.7V to 12V; Comparator Case Style:WQFN; No. of Pins:24Pins; IC Output Type:RS-PECL; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMH7322SQ/NOPB | 692-LMH7322SQ/NOPB | 877604-LMH7322SQ/NOPB | LMH7322SQ/NOPB | LMH7322SQ/NOPB | LMH7322SQ/NOPB | 28AH2863 |
| Product Name | LMH7322 Dual 700 ps High Speed Comparator with RSPECL Outputs | Dual 12V 20mA Linear Comparator IC | Linear - Linear - Comparators - LMH7322SQ/NOPB | Comparators | Analog Comparators | Linear - Comparators | Comparator, Dual, 700Ps, Wqfn-24; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||||
| VOS | 8 millivolts | 8 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | RSPECL | ECL; PECL; Differential |