Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMC7225IMX LMC7225IMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055172-LMC7225IMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 6mV @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR Propagation Delay (Max): 29μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055172-LMC7225IMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 6mV @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR Propagation Delay (Max): 29μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMC7225IMX - 1055172-LMC7225IMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC7225IMX
1055172-LMC7225IMX
Linear - Linear - Comparators - LMC7225IMX 1055172-LMC7225IMX
Manufacturer: Texas Instruments Win Source Part Number: 1055172-LMC7225IMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 6mV @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR Propagation Delay (Max): 29μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055172-LMC7225IMX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR
Propagation Delay (Max): 29μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Linear Comparator IC
692-LMC7225IMX
SOIC Linear Comparator IC 692-LMC7225IMX
COMPARATOR, 6000uV OFFSET-MAX, 24000ns RESPONSE TIME, PDSO8, SOIC-8 Product overview: LMC7225IMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7225IMX can be used for catalog matching and distributor lookup.

COMPARATOR, 6000uV OFFSET-MAX, 24000ns RESPONSE TIME, PDSO8, SOIC-8 Product overview: LMC7225IMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7225IMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LMC7225IMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7225IMX
Comparators LMC7225IMX
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Linear - Comparators - LMC7225IMX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC7225IMX
Linear - Comparators LMC7225IMX
IC COMPAR MCRPWR CMOS RR 8-SOIC

IC COMPAR MCRPWR CMOS RR 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1055172-LMC7225IMX 692-LMC7225IMX LMC7225IMX LMC7225IMX
Product Name Linear - Linear - Comparators - LMC7225IMX SOIC Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 2 to 8 volts
VOS 6 millivolts 6 millivolts
CMRR 80 dB 80 dB 80 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data