IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6561T-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6561T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 092975-MCP6561T-E/OT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 130μA
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
HIGH SPEED COMPARATOR, SINGLE 49NS SOT23-5; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:49ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
HIGH SPEED COMPARATOR, SINGLE 49NS SOT23-5, FULL REEL; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:49ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
IC COMP PUSH-PULL 1.8V SOT23-5
Analog Comparators Singl 1.8V Push/Pull Comparator, E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-MCP6561T-E/OT | 092975-MCP6561T-E/OT | 9115748 | 6878395P | 70047207 | 45P4725 | MCP6561T-E/OT | MCP6561T-E/OT | MCP6561T-E/OT |
| Product Name | SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP6561T-E/OT | Comparators | Comparators | Single 1.8V Push/Pull Comparator, E temp | High Speed Comparator, Single 49Ns Sot23-5; Comparator Type Microchip | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 5.5 volts | 3 to 5 volts | 1.8 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT-23 | SOT; SC-74A, SOT-753 | |||
| Number of Pins | 5 | 5 | 5 | 5 |