Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 107319-LMC7221BIM5/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Low Power Comparator, 15V Dual Supply, Open-Drain, SOT-23 Product overview: LMC7221BIM5/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIM5/NOPB
LMC7221 Low power, high voltage comparator with open-drain output
Analog Comparators TINY CMOS COMPARATOR W/ RRI, OPEN DRAIN
IC, COMPARATOR, R-R I/O, SMD; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes
Comparator General Purpose Open Drain SOT-23-5
IC COMPAR TINY R-R CMOS SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMC7221BIM5/NOPB | 107319-LMC7221BIM5/NOPB | 692-LMC7221BIM5/NOPB | LMC7221BIM5/NOPB | LMC7221BIM5/NOPB | 29AH1064 | LMC7221BIM5/NOPB | LMC7221BIM5/NOPB |
| Product Name | LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output | Linear - Linear - Comparators - LMC7221BIM5/NOPB | Low-Power Dual 15V SOT-23 Linear Comparator IC | Analog Comparators | Ic, Comparator, R-R I/o, Smd; Comparator Type Texas Instruments | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain |