Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Single 1.6V Push/ Pull Comp
IC COMP 1.6V SGL P-P 8-MSOP
COMPARATOR, SINGLE, MSOP-8; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Push Pull; Product Range:-RoHS Compliant: Yes
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | MCP6541-E/MS | MCP6541-E/MS | MCP6541-E/MS | 71J5312 |
| Product Name | Comparators | Analog Comparators | Linear - Comparators | Comparator, Single, Msop-8; Comparator Type Microchip |
| RoHS Compliant | RoHS | |||
| VOS | 7 millivolts | |||
| CMRR | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |