Texas Instruments LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221BIM5X

Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output - LMC7221BIM5X - Texas Instruments
Dallas, TX, United States
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output
LMC7221BIM5X
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221BIM5X
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85

Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - LMC7221BIM5X - 092314-LMC7221BIM5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC7221BIM5X
092314-LMC7221BIM5X
Linear - Linear - Comparators - LMC7221BIM5X 092314-LMC7221BIM5X
Manufacturer: Texas Instruments Win Source Part Number: 092314-LMC7221BIM5X Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 14μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Family Name: LMC7221 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V Alternative Parts (Cross-Reference): LMC7221BIN; LMC7221BIM/NOPB; LMC7221BIMX; LMC7221BIM; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 092314-LMC7221BIM5X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Family Name: LMC7221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Alternative Parts (Cross-Reference): LMC7221BIN; LMC7221BIM/NOPB; LMC7221BIMX; LMC7221BIM;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V SOT-23 Linear Comparator IC
692-LMC7221BIM5X
15V SOT-23 Linear Comparator IC 692-LMC7221BIM5X
CMOS Comparator, 1-Ch, 2.7-15V, 4us, SOT-23, Open Drain Product overview: LMC7221BIM5X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIM5X can be used for catalog matching and distributor lookup.

CMOS Comparator, 1-Ch, 2.7-15V, 4us, SOT-23, Open Drain Product overview: LMC7221BIM5X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIM5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LMC7221BIM5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7221BIM5X
Comparators LMC7221BIM5X
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Linear - Comparators - LMC7221BIM5X - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC7221BIM5X
Linear - Comparators LMC7221BIM5X
IC COMPAR TNY CMOS RR IN SOT23-5

IC COMPAR TNY CMOS RR IN SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LMC7221BIM5X 092314-LMC7221BIM5X 692-LMC7221BIM5X LMC7221BIM5X LMC7221BIM5X
Product Name LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output Linear - Linear - Comparators - LMC7221BIM5X 15V SOT-23 Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain CMOS; Open Drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801V9A - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
View Details
6V SOIC Linear Comparator IC - 692-CD74HC85M - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
LM111 Differential Comparator With Strobes - LM111JGB - Texas Instruments
Specs
Supply Voltage (VS) 3.5 to 30 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Logic - Comparators - CD54HC688F3A - 240506-CD54HC688F3A - Win Source Electronics
Specs
Logic Output CMOS
View Details
2 suppliers