IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6561UT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6561UT-E/OT can be used for catalog matching and distributor lookup.
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Manufacturer: Microchip Technology
Win Source Part Number: 1221195-MCP6561UT-E/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Family Name: MCP6561
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 130μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 80ns
Alternative Parts (Cross-Reference): LPV7215MF; LMV7271MFXLPV7215MFX
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Analog Comparators sngl 1.8V Push/Pull Comparator
IC COMP PUSH-PULL 1.8V SOT23-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
COMPARATOR, AEC-Q100, SINGLE, SOT-23-5; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6561UT-E/OT | 6879382 | 6879382P | 1221195-MCP6561UT-E/OT | MCP6561UT-E/OT | MCP6561UT-E/OT | MCP6561UT-E/OT | 57AC2510 |
| Product Name | SOT23 Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - MCP6561UT-E/OT | Analog Comparators | Linear - Comparators | Comparators | Comparator, Aec-Q100, Single, Sot-23-5; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 to 5 volts | 1.8 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 | SOT-23 | |||
| Number of Pins | 5 | 5 | 5 | 5 |