Microchip Technology, Inc. Linear - Linear - Comparators - MCP6546T-I/SN MCP6546T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 884285-MCP6546T-I/SN Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6546 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6546T-I/SNTR, MCP6546T-I/SN-NDR, MCP6546T-I/SNDKR, MCP6546T-I/SNCT, MCP6546T-I/SN-ND, MCP6546TI/SN
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884285-MCP6546T-I/SN Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6546 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6546T-I/SNTR, MCP6546T-I/SN-NDR, MCP6546T-I/SNDKR, MCP6546T-I/SNCT, MCP6546T-I/SN-ND, MCP6546TI/SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6546T-I/SN - 884285-MCP6546T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6546T-I/SN
884285-MCP6546T-I/SN
Linear - Linear - Comparators - MCP6546T-I/SN 884285-MCP6546T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 884285-MCP6546T-I/SN Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6546 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6546T-I/SNTR, MCP6546T-I/SN-NDR, MCP6546T-I/SNDKR, MCP6546T-I/SNCT, MCP6546T-I/SN-ND, MCP6546TI/SN

Manufacturer: Microchip Technology
Win Source Part Number: 884285-MCP6546T-I/SN
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6546
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6546T-I/SNTR, MCP6546T-I/SN-NDR, MCP6546T-I/SNDKR, MCP6546T-I/SNCT, MCP6546T-I/SN-ND, MCP6546TI/SN

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-MCP6546T-I/SN
Linear Comparator IC 692-MCP6546T-I/SN
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6546T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546T-I/SN can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6546T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Linear - Comparators
MCP6546T-I/SN
Linear - Comparators MCP6546T-I/SN
IC COMP OPENDRN 1.6V SNGL 8-SOIC

IC COMP OPENDRN 1.6V SNGL 8-SOIC

Supplier's Site Datasheet
Comparators - MCP6546T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6546T-I/SN
Comparators MCP6546T-I/SN
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6546T-I/SN
Analog Comparators MCP6546T-I/SN
Analog Comparators Sgl 1.6V Open Drain

Analog Comparators Sgl 1.6V Open Drain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 884285-MCP6546T-I/SN 692-MCP6546T-I/SN MCP6546T-I/SN MCP6546T-I/SN MCP6546T-I/SN
Product Name Linear - Linear - Comparators - MCP6546T-I/SN Linear Comparator IC Linear - Comparators Comparators Analog Comparators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output TTL; CMOS
Package Type SOIC; 8-SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data