onsemi 18V Linear Comparator IC MC14585BCPG

Description
4-Bit Magnitude Comparator IC, CMOS, PDIP, 3-18V Product overview: MC14585BCPG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC14585BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator IC, CMOS, PDIP, 3-18V Product overview: MC14585BCPG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC14585BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V Linear Comparator IC
692-MC14585BCPG
18V Linear Comparator IC 692-MC14585BCPG
4-Bit Magnitude Comparator IC, CMOS, PDIP, 3-18V Product overview: MC14585BCPG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC14585BCPG can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator IC, CMOS, PDIP, 3-18V Product overview: MC14585BCPG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC14585BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - MC14585BCPG - 1073234-MC14585BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MC14585BCPG
1073234-MC14585BCPG
Logic - Logic - Comparators - MC14585BCPG 1073234-MC14585BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073234-MC14585BCPG Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 4.2mA, 4.2mA Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF Current - Quiescent: 20μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Motor Drive & Control Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 1073234-MC14585BCPG
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF
Current - Quiescent: 20μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Motor Drive & Control
Quantity per package: 500

Buy Now Datasheet
Comparators - MC14585BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC14585BCPG
Comparators MC14585BCPG
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
Logic - Comparators - MC14585BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
MC14585BCPG
Logic - Comparators MC14585BCPG
IC COMPARATOR 4BIT CMOS 16DIP

IC COMPARATOR 4BIT CMOS 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MC14585BCPG 1073234-MC14585BCPG MC14585BCPG MC14585BCPG
Product Name 18V Linear Comparator IC Logic - Logic - Comparators - MC14585BCPG Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data