The LMC7215 is a micro-power, rail-to-rail CMOS comparator with a push-pull output, designed for battery-powered applications over a 2V to 8V supply range. It is available in a 5-pin SOT-23 package and operates from -40°C to 85°C. The device consumes 0.7 μA maximum supply current, provides a 45 mA output drive capability at 5 V, and has a propagation delay of 25 μs at 5 V with 10 mV overdrive. It features input common-mode range beyond the supply rails and latch-up resistance exceeding 300 mA. The LMC7215-Q1 variant is AEC-Q100 Grade 3 qualified for automotive use.
u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Low Power Comparator, 1-Ch, Push-Pull, 2V-8V, SOT-23 Product overview: LMC7215IM5X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2V, 8V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 2V, 8V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7215IM5X can be used for catalog matching and distributor lookup.
LMC7215 Low power, low voltage comparator with push-pull output
LMC7215 Low power, low voltage comparator with push-pull output
Analog Comparators u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Comparator General Purpose Push-Pull SOT-23-5
IC COMPAR MCRPWR CMOS RR SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMC7215IM5X | 692-LMC7215IM5X | LMC7215IM5X | LMC7215IM5X | LMC7215IM5X | LMC7215IM5X |
| Product Name | LMC7215 u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package | Low-Power 2V 8V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | ||||
| VOS | 6 millivolts | 6 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull |