Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201778-LMP7300MA/NO
Series: LMP, PowerWise
Packaging: Tube
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 100dB CMRR, 100dB PSRR
Hysteresis: 1mV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Maximum Quiescent Current: 13μA
Voltage - Input Offset (Maximum): 0.75mV @ 5V
Current - Input Bias (Maximum): 0.003μA @ 5V
Propagation Delay (Maximum): 15μs
Alternative Parts (Cross-Reference): LMP7300MAX/NOPB; LMP7300MAX; LMP7300MA; LMP7300MA/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Precision Comparator & Reference, 1.35-12V, 13uA, SOIC, 100dB PSRR/CMRR Product overview: LMP7300MA/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 13uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 12V, 13uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMP7300MA/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 750uV Offset-Max, 7700ns Response Time, PDSO8
Comparator, 1 Func, 750uV Offset-Max, 7700ns Response Time, PDSO8
IC AMP PREC COMP W/REF 8SOIC
Analog Comparators Micropower Prec Comp
IC AMP PREC COMP W/REF 8SOIC
Comparator with Voltage Reference CMOS, Open-Collector, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMP7300MA/NOPB | 1201778-LMP7300MA/NOPB | 692-LMP7300MA/NOPB | LMP7300MA/NOPB | 815-LMP7300MA/NOPB | LMP7300MA/NOPB | LMP7300MA/NOPB | LMP7300MA/NOPB |
| Product Name | LMP7300 Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis | Linear - Linear - Comparators - LMP7300MA/NOPB | 12V 13uA SOIC Linear Comparator IC | IC AMP PREC COMP W/REF 8SOIC | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.7500 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, Open-Collector, TTL |