Manufacturer: ON Semiconductor
Win Source Part Number: 002639-LMV331SN3T1G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 9mV @ 5V
Current - Input Bias (Max): 0.001μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 1.5μs
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Case / Package: 5-TSOP
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): MAX9647AUK+T; MAX9648AUK+; MAX9648AUK+T; MAX9647AUK+;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Comparator, Single, Low Voltage
Single CMOS Comparator, 5V, TSOP-5, Tape & Reel Product overview: LMV331SN3T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331SN3T1G can be used for catalog matching and distributor lookup.
Analog Comparators LV R2R COMPARATOR
Analogue Comparator, Single, General Purpose, 1, 2.7V to 5V, TSOP, 5 RoHS Compliant: Yes
Comparator General Purpose Open Drain 5-TSOP
IC COMPARATOR SGL GP LV 5TSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 002639-LMV331SN3T1G | LMV331SN3T1G | 692-LMV331SN3T1G | LMV331SN3T1G | 42Y0495 | LMV331SN3T1G | LMV331SN3T1G |
| Product Name | Linear - Linear - Comparators - LMV331SN3T1G | 5V Linear Comparator IC | Analog Comparators | Analogue Comparator, Single, General Purpose, 1, 2.7V To 5V, Tsop, 5 Rohs Compliant Onsemi | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.7 to 5 volts | 3 volts | |||||
| VOS | 9 millivolts | 9 millivolts | |||||
| Logic Output | Open Drain; Open Drain | ||||||
| Package Type | SOP; 5-TSOP | SOP; TSOP-5 | Tape and Reel | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |