onsemi Linear - Linear - Comparators - MC3302P MC3302P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222474-MC3302P Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 20mV @ 5V Current - Input Bias (Max): 0.5μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222474-MC3302P Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 20mV @ 5V Current - Input Bias (Max): 0.5μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MC3302P - 222474-MC3302P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MC3302P
222474-MC3302P
Linear - Linear - Comparators - MC3302P 222474-MC3302P
Manufacturer: ON Semiconductor Win Source Part Number: 222474-MC3302P Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 20mV @ 5V Current - Input Bias (Max): 0.5μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V

Manufacturer: ON Semiconductor
Win Source Part Number: 222474-MC3302P
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 20mV @ 5V
Current - Input Bias (Max): 0.5μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V

Buy Now Datasheet
Singapore, Singapore
Quad DIP Linear Comparator IC
692-MC3302P
Quad DIP Linear Comparator IC 692-MC3302P
QUAD COMPARATOR, 40000uV OFFSET-MAX, 1300ns RESPONSE TIME, PDIP14, PLASTIC, DIP-14 Product overview: MC3302P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC3302P can be used for catalog matching and distributor lookup.

QUAD COMPARATOR, 40000uV OFFSET-MAX, 1300ns RESPONSE TIME, PDIP14, PLASTIC, DIP-14 Product overview: MC3302P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC3302P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - MC3302P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC3302P
Comparators MC3302P
Comparator

Comparator

Buy Now Datasheet
Comparators - MC3302P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC3302P
Comparators MC3302P
Comparator

Comparator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 222474-MC3302P 692-MC3302P MC3302P
Product Name Linear - Linear - Comparators - MC3302P Quad DIP Linear Comparator IC Comparators
Supply Voltage (VS) 3 to 30 volts
VOS 20 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Logic Output TTL; CMOS; CMOS, Open-Collector, TTL
Unlock Full Specs
to access all available technical data