General-purpose low voltage comparators
2-Ch Low Voltage Comparator IC, 2.7-5V, SO, 375ns Product overview: LMV393IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 019622-LMV393IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 93mA @ 5V
Propagation Delay (Max): 375ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
COMPARATOR, SOIC-8, -40 TO 85DEG C ROHS COMPLIANT: YES
IC COMP QUAD LOW VOLT 8SOIC
Comparator General Purpose Open Drain 8-SOIC
Analog Comparators 2.7 to 5V LV 20uA 200ns 2kV 200V MM
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393IDT | 692-LMV393IDT | 019622-LMV393IDT | 47AK6606 | LMV393IDT | LMV393IDT | LMV393IDT |
| Product Name | 5V Linear Comparator IC | Linear - Linear - Comparators - LMV393IDT | Comparator, Soic-8, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Linear - Comparators | Comparators | Analog Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOIC; SOIC8 | Tape and Reel | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |