The LMC7221 is a micropower CMOS comparator with rail-to-rail input and open drain output, designed for space-constrained applications. It is available in a 5-pin SOT-23 package with a height less than 1.43mm. Operable from 2.7V to 15V, it has a typical supply current of 7μA at 5V and a response time of 420ns at 5V. The open drain output allows voltage scaling independent of the supply. The device supports an input common-mode range beyond both supply rails and offers offset voltage grades of 5mV and 15mV. Operating temperature range is -40°C to +85°C.
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071575-LMC7221AIM5
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Low Power Comparator, 15V, 1Ch, Open-Drain, SOT-23 Product overview: LMC7221AIM5 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221AIM5 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open Drain SOT-23-5
IC COMP TINY CMOS R-R IN SOT23-5
Analog Comparators High-voltage low-power comparator 5-SOT-23 -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC7221AIM5 | 071575-LMC7221AIM5 | 692-LMC7221AIM5 | LMC7221AIM5 | LMC7221AIM5 | LMC7221AIM5 |
| Product Name | LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output | Linear - Linear - Comparators - LMC7221AIM5 | Low-Power 15V SOT-23 Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain |