The MCP6546T-E/OT is a low-power, open-drain comparator designed for single-supply applications. It operates within a supply voltage range of 1.6V to 5.5V and features a low quiescent current of 600 nA per comparator. The device supports rail-to-rail input operation, allowing input voltages from VSS - 0.3V to VDD + 0.3V, and can drive outputs up to 10V with a pull-up resistor. The typical propagation delay is 4 µs with a 100 mV overdrive, making it suitable for applications requiring fast response times. The MCP6546T-E/OT includes internal hysteresis of 3.3 mV to minimize output switching due to noise, enhancing reliability in various environments. It is available in compact SOT-23-5 and SC-70-5 packages, making it ideal for space-constrained designs. The device is rated for an industrial temperature range of -40°C to +85°C, with extended options available up to +125°C. Typical applications include mobile phones, laptop computers, and alarm systems, among others.
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6546T-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075318-MCP6546T-E/O
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5
Analog Comparators Single 1.6V Open Drain Comp
IC COMP 1.6V SGL O-D SOT23-5
IC, COMP, SINGLE, 5-SOT-23, FULL REEL; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Single, Sub-Microamp, 1, 3 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6546T-E/OT | 1075318-MCP6546T-E/OT | MCP6546T-E/OT | MCP6546T-E/OT | MCP6546T-E/OT | 31T1347 | 18T9292 |
| Product Name | SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP6546T-E/OT | Comparators | Analog Comparators | Linear - Comparators | Ic, Comp, Single, 5-Sot-23, Full Reel; Comparator Type Microchip | Analogue Comparator, Single, Sub-Microamp, 1, 3 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT-23 | |||
| Number of Pins | 5 | 5 |