Texas Instruments LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221BIMX/NOPB

Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output - LMC7221BIMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output
LMC7221BIMX/NOPB
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221BIMX/NOPB
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85

Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
15V 14uA SOIC Linear Comparator IC
692-LMC7221BIMX/NOPB
15V 14uA SOIC Linear Comparator IC 692-LMC7221BIMX/NOPB
High Voltage Comparator, 15V, 14uA, Open-Drain, SOIC Product overview: LMC7221BIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIMX/NOPB can be used for catalog matching and distributor lookup.

High Voltage Comparator, 15V, 14uA, Open-Drain, SOIC Product overview: LMC7221BIMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221BIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMC7221BIMX/NOPB - 120453-LMC7221BIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMC7221BIMX/NOPB
120453-LMC7221BIMX/NOPB
Linear - Linear - Comparators - LMC7221BIMX/NOPB 120453-LMC7221BIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120453-LMC7221BIMX/N OPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 14μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 120453-LMC7221BIMX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation

Buy Now Datasheet
 - LMC7221BIMX/NOPB - Rochester Electronics
Newburyport, MA, United States
LMC7221 Low power, high voltage comparator with open-drain output

LMC7221 Low power, high voltage comparator with open-drain output

Supplier's Site Datasheet
Linear - Comparators - LMC7221BIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC7221BIMX/NOPB
Linear - Comparators LMC7221BIMX/NOPB
IC COMPAR TNY CMOS RR IN 8-SOIC

IC COMPAR TNY CMOS RR IN 8-SOIC

Supplier's Site Datasheet
Comparators - LMC7221BIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7221BIMX/NOPB
Comparators LMC7221BIMX/NOPB
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMC7221BIMX/NOPB
Analog Comparators LMC7221BIMX/NOPB
Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMC7221BIMX/NOPB 692-LMC7221BIMX/NOPB 120453-LMC7221BIMX/NOPB LMC7221BIMX/NOPB LMC7221BIMX/NOPB LMC7221BIMX/NOPB LMC7221BIMX/NOPB
Product Name LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 15V 14uA SOIC Linear Comparator IC Linear - Linear - Comparators - LMC7221BIMX/NOPB Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 15 millivolts 15 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain CMOS; Open Drain; Open Drain
Unlock Full Specs
to access all available technical data