IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6541-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221185-MCP6541-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6.5mV
Family Name: MCP6541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 7mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TSM917ESA+T; TSM9117ESA+T; TSM917ESA+;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC COMP PP I/O SNGL 1.6V 8MSOP
Analog Comparators Sgl 1.6V Push/Pull
IC, GEN PUR COMP, SINGLE, 4 uS, MSOP-8; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6541-I/MS | 1221185-MCP6541-I/MS | MCP6541-I/MS | MCP6541-I/MS | 33C0881 | MCP6541-I/MS |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6541-I/MS | Linear - Comparators | Analog Comparators | Ic, Gen Pur Comp, Single, 4 Us, Msop-8; Comparator Type Microchip | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5.5 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Number of Pins | 8 | 8 |