The LMC7215IM/NOPB is a micro-power, rail-to-rail CMOS comparator with a push-pull output, designed for battery-powered applications. It is packaged in an 8-pin SOIC and operates over a supply voltage range of 2V to 8V with a temperature range of -40°C to 85°C. The device consumes a maximum of 1 μA supply current and features a propagation delay of 25 μs at 5V with 10 mV overdrive. It supports input common-mode voltage beyond the supply rails and provides an output current drive of up to 45 mA at 5V. The part is latch-up resistant with a current threshold greater than 300 mA and meets AEC-Q100 Grade 3 qualifications for automotive use.
u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Low Power Comparator, Push-Pull Out, 2V-8V, 1Ch, SOIC Product overview: LMC7215IM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2V, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 2V, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7215IM/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 8000uV Offset-Max, 17000ns Response Time, CMOS, PDSO8
Comparator, 1 Func, 8000uV Offset-Max, 17000ns Response Time, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 923338-LMC7215IM/NOP
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Push-Pull 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LMC7215
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LMC7215IM/NOPB, LMC7215IMNOPB, -LMC7215IM/NOPB-ND, LMC7215IM-NDR
IC COMP MICRPWR R-R CMOS 8-SOIC
COMPARATOR RAIL/RAIL IP, POWERWISE; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:2V to 8V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose Push-Pull 8-SOIC
Analog Comparators 1Ua Comp - Push/Pull
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC7215IM/NOPB | 692-LMC7215IM/NOPB | LMC7215IM/NOPB | 923338-LMC7215IM/NOPB | LMC7215IM/NOPB | 52AH7145 | LMC7215IM/NOPB | LMC7215IM/NOPB |
| Product Name | LMC7215 u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package | Low-Power 2V 8V SOIC Linear Comparator IC | Linear - Linear - Comparators - LMC7215IM/NOPB | Linear - Comparators | Comparator Rail/rail Ip, Powerwise; Comparator Type Texas Instruments | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | |||||
| VOS | 6 millivolts | 6 millivolts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | CMOS |