Microchip Technology, Inc. Linear - Linear - Comparators - MCP6543T-I/MS MCP6543T-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075314-MCP6543T-I/M S Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075314-MCP6543T-I/M S Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6543T-I/MS - 1075314-MCP6543T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6543T-I/MS
1075314-MCP6543T-I/MS
Linear - Linear - Comparators - MCP6543T-I/MS 1075314-MCP6543T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1075314-MCP6543T-I/M S Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075314-MCP6543T-I/MS
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-MCP6543T-I/MS
Linear Comparator IC 692-MCP6543T-I/MS
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6543T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6543T-I/MS can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6543T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6543T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - MCP6543T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6543T-I/MS
Comparators MCP6543T-I/MS
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP

Buy Now Datasheet
Linear - Comparators - MCP6543T-I/MS - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MCP6543T-I/MS
Linear - Comparators MCP6543T-I/MS
IC COMP PP I/O SNGL 1.6V 8MSOP

IC COMP PP I/O SNGL 1.6V 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6543T-I/MS
Analog Comparators MCP6543T-I/MS
Analog Comparators Sgl 1.6V Psh/Pl w/CS

Analog Comparators Sgl 1.6V Psh/Pl w/CS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 1075314-MCP6543T-I/MS 692-MCP6543T-I/MS MCP6543T-I/MS MCP6543T-I/MS MCP6543T-I/MS
Product Name Linear - Linear - Comparators - MCP6543T-I/MS Linear Comparator IC Comparators Linear - Comparators Analog Comparators
Supply Voltage (VS) 1.6 to 5.5 volts 5.5 volts
VOS 7 millivolts 7 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers