Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC
Analog Comparators Single 1.6V Open Drain Comp
COMPARATOR, SINGLE, SOIC-8; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
IC COMP 1.6V SGL O-D W/CS 8SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | MCP6548-E/SN | MCP6548-E/SN | 71J5352 | MCP6548-E/SN |
| Product Name | Comparators | Analog Comparators | Comparator, Single, Soic-8; Comparator Type Microchip | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 7 millivolts | |||
| CMRR | 70 dB | 70 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |