Comparator, Quad, Low Voltage
Quad Comparator IC, 5V, 4Ch, CMOS, TSSOP Product overview: LMV339DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339DTBR2G can be used for catalog matching and distributor lookup.
Analog Comparators LV QUAD COMP
IC COMPARATOR GP LV QUAD 14TSSOP
Comparator General Purpose Open Drain 14-TSSOP
COMPARATOR, QUAD, OPEN DRAIN, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:800ns; Supply Voltage Range:2V to 5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open DrainRoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV339DTBR2G | 692-LMV339DTBR2G | LMV339DTBR2G | LMV339DTBR2G | LMV339DTBR2G | 42AC1724 |
| Product Name | Quad 5V TSSOP Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Quad, Open Drain, Tssop-14; Comparator Type Onsemi | |
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Life Cycle Stage | Active | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2 to 5 volts |