Manufacturer: Microchip Technology
Win Source Part Number: 1075305-MCP6541-I/P
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Single 1.6V Push/Pull Comp,MCP6541-I/P
Single 1.6V Push/Pull Comp,MCP6541-I/P
IC COMPARATOR 1 GEN PUR 8DIP Product overview: MCP6541-I/P from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541-I/P can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-PDIP
IC COMP PP I/O SNGL 1.6V 8DIP
GENERAL PURPOSE COMPARATOR SINGLE 4 uS DIP-8; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
COMPARATOR, 4US, -40 TO 85DEG C ROHS COMPLIANT: YES
Analog Comparators Sgl 1.6V Push/Pull
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1075305-MCP6541-I/P | 402790 | 8767186 | 692-MCP6541-I/P | MCP6541-I/P | MCP6541-I/P | 96K3747 | 65AH8026 | MCP6541-I/P |
| Product Name | Linear - Linear - Comparators - MCP6541-I/P | Comparators | Comparators | Linear Comparator IC | Comparators | Linear - Comparators | General Purpose Comparator Single 4 Us Dip-8; Comparator Type Microchip | Comparator, 4Us, -40 To 85Deg C Rohs Compliant Microchip | Analog Comparators |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 3 to 5 volts | 5.5 volts | 1.6 to 5.5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | |||||||
| CMRR | 70 dB | 70 dB | 70 dB | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push-pull | Push-pull |