Manufacturer: Microchip Technology
Win Source Part Number: 926720-MCP6549T-I/SL
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6549
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6549T-I/SL-NDR, MCP6549TI/SL
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MCP6549T-I/SL from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6549T-I/SL can be used for catalog matching and distributor lookup.
Analog Comparators Quad 1.6V Open Drain
IC COMP OPENDRN 1.6V QUAD 14SOIC
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 926720-MCP6549T-I/SL | 692-MCP6549T-I/SL | MCP6549T-I/SL | MCP6549T-I/SL | MCP6549T-I/SL |
| Product Name | Linear - Linear - Comparators - MCP6549T-I/SL | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | TTL; CMOS | ||||
| Package Type | SOIC; 14-SOIC | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| RoHS Compliant | RoHS | RoHS |