Comparator Push-Pull RRIO 1.6V SOT23-5
Comparator Push-Pull RRIO 1.6V SOT23-5
Comparator Push-Pull RRIO 1.6V SOT23-5
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541T-I/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 094264-MCP6541T-I/OT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Family Name: MCP6541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9075EUK-T; MAX9100EUK-T; MAX9100EUK;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
7mV 1pA SOT-23-5 Comparators ROHS
IC COMP PUSHPLL 1.6V SGL SOT23-5
COMPARATOR, SINGLE, 850 ns, 5SOT-23; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
Analogue Comparator, Rail to Rail, Sub-Microamp, 1, 4 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Analog Comparators Sgl 1.6V Push/Pull
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 6696216P | 6696216 | 692-MCP6541T-I/OT | 094264-MCP6541T-I/OT | MCP6541T-I/OT | MCP6541T-I/OT | 84R8379 | 12T7776 | MCP6541T-I/OT | MCP6541T-I/OT |
| Product Name | Comparators | Comparators | SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP6541T-I/OT | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparator, Single, 850 Ns, 5Sot-23; Comparator Type Microchip | Analogue Comparator, Rail To Rail, Sub-Microamp, 1, 4 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Push Pull | Push-pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | |||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SOT23 | SOT-23 | SOT; SC-74A, SOT-753 | |||
| Number of Pins | 5 | 5 | 5 | 5 | ||||||
| Supply Voltage (VS) | 3 to 5 volts | 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts |