Manufacturer: Microchip Technology
Win Source Part Number: 884288-MCP6564-E/SL
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6564
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MCP6564-E/SL from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6564-E/SL can be used for catalog matching and distributor lookup.
Comparator Quad Push-Pull RRIO 1.8V SO14
Comparator Quad Push-Pull RRIO 1.8V SO14
Comparator Quad Push-Pull RRIO 1.8V SO14
Analog Comparators Quad 18V Push/Pull Comparator E temp
IC COMP QUAD 1.8V PP 14-SOIC
IC, HIGH SPEED COMP, QUAD, 49NS, SOIC-14; Comparator Type:High Speed; No. of Comparators:4 Comparators; Response Time:49ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Analogue Comparator, Quad, High Speed, 4, 49 ns, 1.8V to 5.5V, SOIC, 14 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 884288-MCP6564-E/SL | 692-MCP6564-E/SL | 6696272P | 6696272 | MCP6564-E/SL | MCP6564-E/SL | 54M4921 | 25R4756 | MCP6564-E/SL |
| Product Name | Linear - Linear - Comparators - MCP6564-E/SL | Linear Comparator IC | Comparators | Comparators | Analog Comparators | Linear - Comparators | Ic, High Speed Comp, Quad, 49Ns, Soic-14; Comparator Type Microchip | Analogue Comparator, Quad, High Speed, 4, 49 Ns, 1.8V To 5.5V, Soic, 14 Rohs Compliant Microchip | Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | TTL; CMOS | Push Pull | Push-pull | ||||||
| Package Type | SOIC; 14-SOIC | Tube | SOIC; SOIC | SOIC; Soic | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 3 to 5 volts | 1.8 to 5.5 volts |