Microchip Technology, Inc. Linear Comparator IC MCP6547T-E/SN

Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6547T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6547T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-MCP6547T-E/SN
Linear Comparator IC 692-MCP6547T-E/SN
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6547T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-E/SN can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6547T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1078223-MCP6547T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1078223-MCP6547T-E/SN
Integrated Circuits (ICs) - Linear - Comparators 1078223-MCP6547T-E/SN
Win Source Part Number: 1078223-MCP6547T-E/S N Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 1µA Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8µs Hysteresis: 6.5mV Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP6542-E/SN; MCP6542T-I/SN; MCP6541-I/SN; ADCMP392ARZ; ADCMP392ARZ-RL7; TLV7211AIDMCP6547T-E SN; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP6547T-E/SNDKR,MCP 6547T-E/SN-ND,MCP654 7T-E/SNTR,MCP6547T-E /SNCT Base Product Number: MCP6547

Win Source Part Number: 1078223-MCP6547T-E/SN
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8µs
Hysteresis: 6.5mV
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6542-E/SN; MCP6542T-I/SN; MCP6541-I/SN; ADCMP392ARZ; ADCMP392ARZ-RL7; TLV7211AIDMCP6547T-ESN;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP6547T-E/SNDKR,MCP6547T-E/SN-ND,MCP6547T-E/SNTR,MCP6547T-E/SNCT
Base Product Number: MCP6547

Buy Now Datasheet
Comparators - MCP6547T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6547T-E/SN
Comparators MCP6547T-E/SN
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6547T-E/SN
Analog Comparators MCP6547T-E/SN
Analog Comparators Dual 1.6V Open Drain Comp

Analog Comparators Dual 1.6V Open Drain Comp

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
MCP6547T-E/SN
Linear - Comparators MCP6547T-E/SN
IC COMP 1.6V DUAL O-D 8SOIC

IC COMP 1.6V DUAL O-D 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-MCP6547T-E/SN 1078223-MCP6547T-E/SN MCP6547T-E/SN MCP6547T-E/SN MCP6547T-E/SN
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8
Unlock Full Specs
to access all available technical data