IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6566T-E/OTVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6566T-E/OTVAO
Manufacturer: Microchip Technology
Win Source Part Number: 1316877-MCP6566T-E/O
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 130µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MCP6566T-E/OTVAOTR
Base Product Number: MCP6566
RoHS Status: ROHS3 Compliant
IC COMPARATOR O-D 1.8V SOT23-5
Comparator General Purpose CMOS, Open-Drain SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6566T-E/OTVAO | 1316877-MCP6566T-E/OTVAO | MCP6566T-E/OTVAO | MCP6566T-E/OTVAO |
| Product Name | SOT23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |
| Features | Single-Supply |