The MCP6562-E/MS is a dual comparator from Quarktwin Technology Ltd. designed for low-power applications with a supply voltage range of 1.8V to 5.5V. It features a typical propagation delay of 56 ns for high-to-low transitions and 49 ns for low-to-high transitions. The device operates with a low quiescent current of 100 µA, making it suitable for battery-powered devices. It supports rail-to-rail input and output, allowing for a wide common-mode input voltage range. The input offset voltage is specified at ±3 mV, and the internal hysteresis helps reduce noise-induced output switching. The MCP6562-E/MS is available in an 8-lead MSOP package, making it compact for integration into various electronic designs. Typical applications include handheld electronics, alarm systems, and multivibrators.
Manufacturer: Microchip Technology
Win Source Part Number: 208222-MCP6562-E/MS
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 130μA
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Comparator, 2 Func, 10000uV Offset-Max, 56ns Response Time, CMOS, PDSO8
Comparator, dual +1.8V push/pull, MSOP8
Comparator, dual +1.8V push/pull, MSOP8
Comparator, dual +1.8V push/pull, MSOP8
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6562-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562-E/MS can be used for catalog matching and distributor lookup.
IC COMP DUAL 1.8V PP 8-MSOP
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Dual 18V Push/Pull Comparator E temp
Analogue Comparator, Dual, Low Power, 2, 47 ns, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 208222-MCP6562-E/MS | MCP6562-E/MS | 7387020P | 7387020 | 692-MCP6562-E/MS | MCP6562-E/MS | MCP6562-E/MS | MCP6562-E/MS | 84R7340 |
| Product Name | Linear - Linear - Comparators - MCP6562-E/MS | Comparators | Comparators | Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Analogue Comparator, Dual, Low Power, 2, 47 Ns, 1.8V To 5.5V, Msop, 8 Rohs Compliant Microchip | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||||
| VOS | 10 millivolts | 10 millivolts | |||||||
| CMRR | 66 dB | 66 dB | 66 dB | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push Pull | Push-pull |