IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MCP6544T-E/SL from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6544T-E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884283-MCP6544T-E/SL
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6544
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Analog Comparators Quad 1.6V Push/ Pull Comp
IC COMP 1.6V QUAD P-P 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MCP6544T-E/SL | 884283-MCP6544T-E/SL | MCP6544T-E/SL | MCP6544T-E/SL | MCP6544T-E/SL |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6544T-E/SL | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |