Manufacturer: Microchip Technology
Win Source Part Number: 1221188-MCP6542-E/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6.5mV
Family Name: MCP6542
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 7mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TLV3492AIDG4; MAX9077EUA+T; V62/07635-01XE;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC COMPARATOR 2 GEN PUR 8DIP Product overview: MCP6542-E/P from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-E/P can be used for catalog matching and distributor lookup.
Comparator Dual Push-Pull 600nA PDIP8
Comparator Dual Push-Pull 600nA PDIP8
IC COMP 1.6V DUAL P-P 8DIP
IC,VOLT COMPARATOR,DUAL,DIP,
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-PDIP
Analog Comparators Dual 1.6V Push/ Pull Comp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1221188-MCP6542-E/P | 692-MCP6542-E/P | 7747532 | 1459012 | MCP6542-E/P | 71J5322 | MCP6542-E/P | MCP6542-E/P |
| Product Name | Linear - Linear - Comparators - MCP6542-E/P | Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Ic,volt Comparator,dual,dip,8Pin,plastic Rohs Compliant Microchip | Comparators | Analog Comparators |
| VOS | 7 millivolts | 7 millivolts | ||||||
| CMRR | 70 dB | 70 dB | 70 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push-pull | Push-pull |