Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC Tube Product overview: MC10E166FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E166FN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 140968-MC10E166FN
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.4ns @ 5V,
Output: Active High
Number of Bits: 9
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: 4.2 V to 5.5 V, -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 37
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MC10E166FN | 140968-MC10E166FN | MC10E166FN |
| Product Name | Linear Comparator IC | Logic - Logic - Comparators - MC10E166FN | Comparators |
| Supply Voltage (VS) | 4.2 to 5.5 volts | 4.2 to -5.5 volts | 4.2 to -5.5 volts |