Texas Instruments LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221AIM/NOPB

Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output - LMC7221AIM/NOPB - Texas Instruments
Dallas, TX, United States
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output
LMC7221AIM/NOPB
LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output LMC7221AIM/NOPB
Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85

Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output 8-SOIC -40 to 85

Buy Now Datasheet
 - LMC7221AIM/NOPB - Rochester Electronics
Newburyport, MA, United States
LMC7221 Low power, high voltage comparator with open-drain output

LMC7221 Low power, high voltage comparator with open-drain output

Supplier's Site Datasheet
 - LMC7221AIM/NOPB - Rochester Electronics
Newburyport, MA, United States
LMC7221 Low power, high voltage comparator with open-drain output

LMC7221 Low power, high voltage comparator with open-drain output

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 15V 14uA SOIC Linear Comparator IC
692-LMC7221AIM/NOPB
Low-Power 15V 14uA SOIC Linear Comparator IC 692-LMC7221AIM/NOPB
Low Power Comparator, 15V, 14uA, Open-Drain, SOIC Product overview: LMC7221AIM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221AIM/NOPB can be used for catalog matching and distributor lookup.

Low Power Comparator, 15V, 14uA, Open-Drain, SOIC Product overview: LMC7221AIM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7221AIM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1070409-LMC7221AIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1070409-LMC7221AIM/NOPB
Integrated Circuits (ICs) - Linear - Comparators 1070409-LMC7221AIM/NOPB
Win Source Part Number: 1070409-LMC7221AIM/N OPB Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 14µA Voltage - Supply, Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.04pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR Propagation Delay (Max): 10µs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMC7211AIM/NOPB; TLV7211AID; TLV7211AIDR; ADCMP392ARZ; ADCMP392ARZ-RL7LMC72 21AIMNOPB; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMC7221AIM-NDR,*LMC7 221AIM/NOPB,2156-LMC 7221AIM/NOPB-TI,LMC7 221AIMNOPB,TEXTISLMC 7221AIM/NOPB Base Product Number: LMC7221

Win Source Part Number: 1070409-LMC7221AIM/NOPB
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 14µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10µs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMC7211AIM/NOPB; TLV7211AID; TLV7211AIDR; ADCMP392ARZ; ADCMP392ARZ-RL7LMC7221AIMNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMC7221AIM-NDR,*LMC7221AIM/NOPB,2156-LMC7221AIM/NOPB-TI,LMC7221AIMNOPB,TEXTISLMC7221AIM/NOPB
Base Product Number: LMC7221

Buy Now Datasheet
Linear - Comparators - LMC7221AIM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMC7221AIM/NOPB
Linear - Comparators LMC7221AIM/NOPB
IC COMP TINY R-R CMOS 8-SOIC

IC COMP TINY R-R CMOS 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMC7221AIM/NOPB
Analog Comparators LMC7221AIM/NOPB
Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Analog Comparators High-voltage low-power comparator 8-SOIC -40 to 85

Buy Now Datasheet
Comparators - LMC7221AIM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMC7221AIM/NOPB
Comparators LMC7221AIM/NOPB
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMC7221AIM/NOPB LMC7221AIM/NOPB 692-LMC7221AIM/NOPB 1070409-LMC7221AIM/NOPB LMC7221AIM/NOPB LMC7221AIM/NOPB LMC7221AIM/NOPB
Product Name LMC7221 Tiny CMOS Comparator with Rail-to-Rail Input and Open Drain Output Low-Power 15V 14uA SOIC Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 15 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain CMOS; Open Drain; Open Drain
Unlock Full Specs
to access all available technical data