The MCP6542-I/MS is a dual comparator from Quarktwin Technology Ltd. designed for low-power applications. It features a low quiescent current of 600 nA per comparator and operates over a wide supply voltage range of 1.6V to 5.5V. The device supports rail-to-rail input and output, making it compatible with both CMOS and TTL logic levels. It has a typical propagation delay of 4 µs with a 100 mV overdrive and includes internal hysteresis of 3.3 mV to minimize output switching due to noise. The MCP6542-I/MS is available in an 8-lead MSOP package and is suitable for various applications, including mobile phones, laptop computers, and alarm systems. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6542-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075311-MCP6542-I/MS
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9052BEUA+; MCP6542T-E/MSVAO; MCP6542-I/MS; MCP6542T-I/MSG;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Dual 1.6V Push/Pull
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-MCP6542-I/MS | 1075311-MCP6542-I/MS | MCP6542-I/MS | MCP6542-I/MS | MCP6542-I/MS |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6542-I/MS | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 5.5 volts | 1.6 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | SOP; MSOP; 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |