Manufacturer: ON Semiconductor
Win Source Part Number: 1202135-LMV393MUTAG
Packaging: Reel - TR
Package: 8-UFDFN
Mounting: SMD
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 84mA @ 5V
Family Name: LMV393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-UDFN (1.8x1.2)
Dual Supply Voltage (±): 2.7 V ~ 5 V
Maximum Quiescent Current: 250μA
Voltage - Input Offset (Maximum): 9mV @ 5V
Current - Input Bias (Maximum): 0.001μA @ 5V
Propagation Delay (Maximum): 1.5μs
Alternative Parts (Cross-Reference): MAX9093AUA+; MAX9092AUA+; MAX9093AKA+;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Dual Comparator IC, 2.7-5V, CMOS, UDFN8 Product overview: LMV393MUTAG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393MUTAG can be used for catalog matching and distributor lookup.
Analog Comparators LV DUAL COMP
Comparator General Purpose Open Drain 8-UDFN (1.8x1.2)
IC OP AMP DUAL GP LV LV 8-UDFN
COMPARATOR, 800NS, -40 TO 85DEG C; Comparator Type:Low Voltage; No. of Comparators:2 Comparators; Response Time:800ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:µDFN; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1202135-LMV393MUTAG | 692-LMV393MUTAG | LMV393MUTAG | LMV393MUTAG | LMV393MUTAG | 05R9051 |
| Product Name | Linear - Linear - Comparators - LMV393MUTAG | Dual 5V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator, 800Ns, -40 To 85Deg C; Comparator Type Onsemi |
| VOS | 9 millivolts | 9 millivolts | ||||
| Logic Output | Open Drain; Open Drain | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts |